Vishay Precision Group Ntc Thermistor; Zero Power Resistance At 25°C Vishay NTCLE100E3102JB0.

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 26AC2743 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
26AC2743
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 26AC2743
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 26AC2743
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 198933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8762 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 3000 ohms
View Details