Vishay Precision Group NTC Thermistors NTCALUG85A103G151A

Description
NTC Thermistor 10k Bead with Terminal
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead with Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-10750-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-10750-ND
NTC Thermistors 541-10750-ND
NTC Thermistor 10k Bead with Terminal

NTC Thermistor 10k Bead with Terminal

Buy Now Datasheet
Thermistor ICs - 607449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607449
Thermistor ICs 607449
NTC LUG M6 10k 2% G24 150mm A

NTC LUG M6 10k 2% G24 150mm A

Supplier's Site
Thermistor ICs - 607448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607448
Thermistor ICs 607448
NTC LUG M6 10k 2% G24 150mm A

NTC LUG M6 10k 2% G24 150mm A

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 29AH9054 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
29AH9054
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 29AH9054
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG85A M6 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG85A M6 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 28AH4409 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
28AH4409
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 28AH4409
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG85A M6 Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG85A M6 Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-10750-ND 607449 29AH9054
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details