TE Connectivity NTC Thermistors 11029321-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 122 DEGF ] Resistance (at 25°C) (KOHM) : 6
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 122 DEGF ] Resistance (at 25°C) (KOHM) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11029321-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11029321-00
NTC Thermistors 11029321-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 122 DEGF ] Resistance (at 25°C) (KOHM) : 6

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3978

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature Range : -80 - 75 DEGC  [-112 - 122 DEGF ]
  • Resistance (at 25°C) (KOHM) : 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11029321-00
Product Name NTC Thermistors
Temperature Range -80 to 75 C (-112 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products