Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG03A103GC

Description
Win Source Part Number: 1082869-NTCALUG03A10 3GC Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCA Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 2.76" (70.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NTCALUG02A103F; NTCALUG02A103G; NXFT15XH103FA2B050; B57045K103K; 01C1002JF; NXFT15XH103FA2B040NT CALUG03A103GC.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: NTCALUGE3103G103C,BC 2381
Request a Quote Datasheet
Description
Win Source Part Number: 1082869-NTCALUG03A10 3GC Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCA Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 2.76" (70.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NTCALUG02A103F; NTCALUG02A103G; NXFT15XH103FA2B050; B57045K103K; 01C1002JF; NXFT15XH103FA2B040NT CALUG03A103GC.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: NTCALUGE3103G103C,BC 2381
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1082869-NTCALUG03A103GC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1082869-NTCALUG03A103GC
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1082869-NTCALUG03A103GC
Win Source Part Number: 1082869-NTCALUG03A10 3GC Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCA Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 2.76" (70.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NTCALUG02A103F; NTCALUG02A103G; NXFT15XH103FA2B050; B57045K103K; 01C1002JF; NXFT15XH103FA2B040NT CALUG03A103GC.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: NTCALUGE3103G103C,BC 2381

Win Source Part Number: 1082869-NTCALUG03A103GC
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Standard Package: 500
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 2.76" (70.00mm)
Mounting Type: Free Hanging
Package / Case: Ring Lug
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): NTCALUG02A103F; NTCALUG02A103G; NXFT15XH103FA2B050; B57045K103K; 01C1002JF; NXFT15XH103FA2B040NTCALUG03A103GC.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: NTCALUGE3103G103C,BC2381

Buy Now Datasheet
NTC Thermistors - NTCALUG03A103GC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCALUG03A103GC
NTC Thermistors NTCALUG03A103GC
THERM NTC 10KOHM 3984K RING LUG

THERM NTC 10KOHM 3984K RING LUG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1082869-NTCALUG03A103GC NTCALUG03A103GC
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998C8 - TLE4998C8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
InGaAs image sensors, Line sensors - G13913-128FB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details