Vishay Intertechnology, Inc. NTC Thermistors NTCALUG01A104FA

Description
NTC Thermistor 100k Ring Lug
Request a Quote Datasheet
Description
NTC Thermistor 100k Ring Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCALUG01A104FA-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-NTCALUG01A104FA-ND
NTC Thermistors 56-NTCALUG01A104FA-ND
NTC Thermistor 100k Ring Lug

NTC Thermistor 100k Ring Lug

Buy Now Datasheet
Thermistor ICs - 126298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
126298
Thermistor ICs 126298
NTC Thermistor Lug type 100K

NTC Thermistor Lug type 100K

Supplier's Site
Ntc Thermistor, Aec-Q200, 100K, Wire Lead Rohs Compliant Vishay - 91AH8461 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100K, Wire Lead Rohs Compliant Vishay
91AH8461
Ntc Thermistor, Aec-Q200, 100K, Wire Lead Rohs Compliant Vishay 91AH8461
NTC THERMISTOR, AEC-Q200, 100K, WIRE LEAD ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 100K, WIRE LEAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 56-NTCALUG01A104FA-ND 126298 91AH8461
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor, Aec-Q200, 100K, Wire Lead Rohs Compliant Vishay
Package / Electrode Type Bead Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Discrete NTC - 11029030-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 2252 ohms
View Details
Thermistor ICs - 1678470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0630 inch (1.6 mm)
View Details