Win Source Part Number: 1375786-NTCALUG01A10
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Product Status: Active
Package / Case: Ring Lug
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3435K
Length - Lead Wire: 1.35" (34.29mm)
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG01A Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Plugin NTC Thermistors ROHS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | NTCALUG01A103FL | BC2892-ND | 47X1605 | NTCALUG01A103FL |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | NTC Thermistors | Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay | Sensors >> NTC Thermistors |
| Temperature Range | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |