Win Source Part Number: 1375751-NTCALUG01A10
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Product Status: Active
Package / Case: Ring Lug
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3984K
Length - Lead Wire: 6.3" (160mm)
Vishay NTCALUG01A103F161 NTC Thermistor
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG01A Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | BC2895-ND | NTCALUG01A103F161 | 1793913 | 47X1606 |
| Product Name | NTC Thermistors | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Thermistor ICs | Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Bead | Chip/Surface | ||
| Temperature Range | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Resistance (@25°C) | 10000 ohms | 10000 ohms | 10000 ohms |