TE Connectivity NTC Thermistors 11026329-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 3
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11026329-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11026329-00
NTC Thermistors 11026329-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 3

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3978

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : 3
Buy Now Datasheet
44005RC,THERM,ROHS - 11026329-00 - Heilind Electronics, Inc.
Wilmington, MA, United States
44005RC,THERM,ROHS
11026329-00
44005RC,THERM,ROHS 11026329-00
44005RC,THERM,ROHS

44005RC,THERM,ROHS

Buy Now
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity - 70K8739 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity
70K8739
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity 70K8739
NTC THERMISTOR; Zero Power Resistance at 25°C:3kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:3kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 11026329-00 11026329-00 70K8739
Product Name NTC Thermistors 44005RC,THERM,ROHS Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11026806-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
NTC Thermistors - 223-055305-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 30000 ohms
View Details