Vishay Precision Group NTC Thermistors NTCAIMME3C90686

Description
NTC Thermistor 10k Probe
Request a Quote Datasheet
Description
NTC Thermistor 10k Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2886-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2886-ND
NTC Thermistors BC2886-ND
NTC Thermistor 10k Probe

NTC Thermistor 10k Probe

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCAIMME3C90686 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCAIMME3C90686
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCAIMME3C90686
Win Source Part Number: 1375614-NTCAIMME3C90 686 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Probe Mounting Type: User Defined HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 7.87" (200.00mm)

Win Source Part Number: 1375614-NTCAIMME3C90686
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Probe
Mounting Type: User Defined
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 7.87" (200.00mm)

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay - 47X1604 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay
47X1604
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay 47X1604
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCAIMME3 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCAIMME3 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, Wire Leaded Rohs Compliant Vishay - 92AH1817 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded Rohs Compliant Vishay
92AH1817
Ntc Thermistor, 10K, Wire Leaded Rohs Compliant Vishay 92AH1817
NTC THERMISTOR, 10K, WIRE LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, WIRE LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2886-ND NTCAIMME3C90686 47X1604 92AH1817
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay Ntc Thermistor, 10K, Wire Leaded Rohs Compliant Vishay
Housing Probe/Closed Tube Other
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
Thermistor ICs - 1857645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
Discrete NTC - GA10KF3435DPGS - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Resistance (@25°C) 10000 ohms
View Details