Vishay Precision Group Thermistors NTCAIMM66H103G301A

Description
Vishay NTCAIMM66H103G301A NTC Thermistor
Request a Quote
Description
Vishay NTCAIMM66H103G301A NTC Thermistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 652923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistors
652923
Thermistors 652923
Vishay NTCAIMM66H103G301A NTC Thermistor

Vishay NTCAIMM66H103G301A NTC Thermistor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 652923
Product Name Thermistors
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details