Vishay Intertechnology, Inc. Wirewound Resistors NS1/4R1000FS70

Description
NS-1/4 .1 1% S70
Request a Quote
Description
NS-1/4 .1 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, designed for precision power applications. It has a maximum power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ, with a tolerance of ±1 % for the RS1/4-based variant. The part measures 0.250 ± 0.031 inches in length, 0.281 inches in maximum diameter, and 0.020 ± 0.002 inches in lead diameter. It meets MIL-PRF-26 qualifications and features a temperature coefficient of ±20 ppm/°C for resistance values of 10 Ω and above. The term 'NS' indicates an Ayrton-Perry winding that minimizes reactive components. The part is finished with tin-lead terminals and is taped and reel packaged, as indicated by 'FS70'.

Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, designed for precision power applications. It has a maximum power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ, with a tolerance of ±1 % for the RS1/4-based variant. The part measures 0.250 ± 0.031 inches in length, 0.281 inches in maximum diameter, and 0.020 ± 0.002 inches in lead diameter. It meets MIL-PRF-26 qualifications and features a temperature coefficient of ±20 ppm/°C for resistance values of 10 Ω and above. The term 'NS' indicates an Ayrton-Perry winding that minimizes reactive components. The part is finished with tin-lead terminals and is taped and reel packaged, as indicated by 'FS70'.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/4R1000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/4R1000FS70
Wirewound Resistors 3110-NS1/4R1000FS70
NS-1/4 .1 1% S70

NS-1/4 .1 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/4R1000FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details