Vishay Intertechnology, Inc. Wirewound Resistors NS1/42R210FE12

Description
NS-1/4 2.21 1% E12 e3
Request a Quote
Description
NS-1/4 2.21 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, designed for precision applications requiring minimal reactive components. It features a complete welded construction and meets MIL-PRF-26 qualification. Power rating is 0.4 W at 25 °C, resistance range 1 Ω to 1 kΩ, tolerance ±1 %. Dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with 0.020 ± 0.002 inch leads. Operating temperature range is -65 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. Insulation resistance is 1000 MΩ minimum dry. The part uses Ayrton-Perry winding to eliminate inductance, identified by substituting N for R in the RS series model.

Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, designed for precision applications requiring minimal reactive components. It features a complete welded construction and meets MIL-PRF-26 qualification. Power rating is 0.4 W at 25 °C, resistance range 1 Ω to 1 kΩ, tolerance ±1 %. Dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with 0.020 ± 0.002 inch leads. Operating temperature range is -65 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. Insulation resistance is 1000 MΩ minimum dry. The part uses Ayrton-Perry winding to eliminate inductance, identified by substituting N for R in the RS series model.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/42R210FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/42R210FE12
Wirewound Resistors 3110-NS1/42R210FE12
NS-1/4 2.21 1% E12 e3

NS-1/4 2.21 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/42R210FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details