Vishay Intertechnology, Inc. Wirewound Resistors NS1/2R1800FS74

Description
NS-1/2 .18 1% S74
Request a Quote
Description
NS-1/2 .18 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ with a tolerance of ±1%, and dimensions of 0.312 ± 0.016 in. (7.92 ± 0.406 mm) in length, 0.328 in. (8.33 mm) in body diameter, and 0.020 ± 0.002 in. (0.508 ± 0.051 mm) in lead diameter. The temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The operating temperature range is -65 °C to +350 °C for the characteristic V rating. The part uses a tin/lead terminations with tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ with a tolerance of ±1%, and dimensions of 0.312 ± 0.016 in. (7.92 ± 0.406 mm) in length, 0.328 in. (8.33 mm) in body diameter, and 0.020 ± 0.002 in. (0.508 ± 0.051 mm) in lead diameter. The temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The operating temperature range is -65 °C to +350 °C for the characteristic V rating. The part uses a tin/lead terminations with tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/2R1800FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/2R1800FS74
Wirewound Resistors 3110-NS1/2R1800FS74
NS-1/2 .18 1% S74

NS-1/2 .18 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/2R1800FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details