Vishay Intertechnology, Inc. Wirewound Resistors NS1/2R1500FE70

Description
NS-1/2 .15 1% E70 e3
Request a Quote
Description
NS-1/2 .15 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a complete welded construction and meeting MIL-PRF-26 standards. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ, and a tolerance of ±1%. The resistor has axial leads, with dimensions of 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and 0.020 ± 0.002 inches in lead diameter. Its temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The part is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and a tin/lead terminal finish. The FE70 suffix indicates RoHS-compliant lead-free terminations and tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a complete welded construction and meeting MIL-PRF-26 standards. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ, and a tolerance of ±1%. The resistor has axial leads, with dimensions of 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and 0.020 ± 0.002 inches in lead diameter. Its temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The part is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and a tin/lead terminal finish. The FE70 suffix indicates RoHS-compliant lead-free terminations and tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/2R1500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/2R1500FE70
Wirewound Resistors 3110-NS1/2R1500FE70
NS-1/2 .15 1% E70 e3

NS-1/2 .15 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/2R1500FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details