Vishay Intertechnology, Inc. Wirewound Resistors NS1/2274R0FB12

Description
NS-1/2 274 1% B12
Request a Quote
Description
NS-1/2 274 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, axial-lead, wirewound resistor with a silicone coating rated for operation up to +350 °C, meeting MIL-PRF-26. It has a 0.75 W power rating at 25 °C and a resistance of 274 Ω with ±1% tolerance. The element is copper-nickel or nickel-chrome on a ceramic core, with stainless steel end caps and tin/lead terminals in bulk packaging. Dimensions are 0.312 ± 0.016 in (7.92 ± 0.406 mm) long, 0.328 in (8.33 mm) max, with 0.078 +0.016 -0.031 in (1.98 +0.406 -0.787 mm) lead diameter and 0.020 ± 0.002 in (0.508 ± 0.051 mm) lead thickness. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω values. Non-inductive models have half the maximum resistance and up to 0.010 in larger body OD than their RS equivalents.

Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, axial-lead, wirewound resistor with a silicone coating rated for operation up to +350 °C, meeting MIL-PRF-26. It has a 0.75 W power rating at 25 °C and a resistance of 274 Ω with ±1% tolerance. The element is copper-nickel or nickel-chrome on a ceramic core, with stainless steel end caps and tin/lead terminals in bulk packaging. Dimensions are 0.312 ± 0.016 in (7.92 ± 0.406 mm) long, 0.328 in (8.33 mm) max, with 0.078 +0.016 -0.031 in (1.98 +0.406 -0.787 mm) lead diameter and 0.020 ± 0.002 in (0.508 ± 0.051 mm) lead thickness. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω values. Non-inductive models have half the maximum resistance and up to 0.010 in larger body OD than their RS equivalents.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/2274R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/2274R0FB12
Wirewound Resistors 3110-NS1/2274R0FB12
NS-1/2 274 1% B12

NS-1/2 274 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/2274R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details