Vishay Intertechnology, Inc. Wirewound Resistors NS1/220R00FB12

Description
NS-1/2 20 1% B12
Request a Quote
Description
NS-1/2 20 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a maximum power rating of 0.75 W at 25 °C and a resistance range of 1 Ω to 1.3 kΩ with a tolerance of ±1%. The resistor measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and has lead diameters of 0.020 ± 0.002 inches. The part uses an Ayrton-Perry winding to minimize reactive components. The packaging is tin/lead, bulk as indicated by the B12 suffix. The operating temperature range is -65 °C to +350 °C, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Insulation resistance is 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a maximum power rating of 0.75 W at 25 °C and a resistance range of 1 Ω to 1.3 kΩ with a tolerance of ±1%. The resistor measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and has lead diameters of 0.020 ± 0.002 inches. The part uses an Ayrton-Perry winding to minimize reactive components. The packaging is tin/lead, bulk as indicated by the B12 suffix. The operating temperature range is -65 °C to +350 °C, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Insulation resistance is 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/220R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/220R00FB12
Wirewound Resistors 3110-NS1/220R00FB12
NS-1/2 20 1% B12

NS-1/2 20 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/220R00FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details