Vishay Intertechnology, Inc. Wirewound Resistors NS02C6R490FS73

Description
NS-2C 6.49 1% S73
Request a Quote Datasheet
Description
NS-2C 6.49 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02C6R490FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02C6R490FS73
Wirewound Resistors 3110-NS02C6R490FS73
NS-2C 6.49 1% S73

NS-2C 6.49 1% S73

Supplier's Site Datasheet
Res Wirewound 6.49 Ohm 1% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - NS02C6R490FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.49 Ohm 1% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
NS02C6R490FS73
Res Wirewound 6.49 Ohm 1% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R NS02C6R490FS73
Res Wirewound 6.49 Ohm 1% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.49 Ohm 1% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS02C6R490FS73 NS02C6R490FS73
Product Name Wirewound Resistors Res Wirewound 6.49 Ohm 1% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details