Vishay Intertechnology, Inc. Through-Hole Resistor NS02C1R000BB12

Description
Wirewound Resistors - Through Hole 2.5watts 1ohms 0.1% Non Inductive Product overview: NS02C1R000BB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02C1R000BB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 2.5watts 1ohms 0.1% Non Inductive Product overview: NS02C1R000BB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02C1R000BB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-NS02C1R000BB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-NS02C1R000BB12
Through-Hole Resistor 53-NS02C1R000BB12
Wirewound Resistors - Through Hole 2.5watts 1ohms 0.1% Non Inductive Product overview: NS02C1R000BB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02C1R000BB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 2.5watts 1ohms 0.1% Non Inductive Product overview: NS02C1R000BB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02C1R000BB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-NS02C1R000BB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS02C1R000BB12-ND
Through Hole Resistors 541-NS02C1R000BB12-ND
NS-2C 1 .1% B12

NS-2C 1 .1% B12

Buy Now Datasheet
Res Wirewound 1 Ohm 0.1% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - NS02C1R000BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 0.1% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
NS02C1R000BB12
Res Wirewound 1 Ohm 0.1% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk NS02C1R000BB12
Res Wirewound 1 Ohm 0.1% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 0.1% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-NS02C1R000BB12 541-NS02C1R000BB12-ND NS02C1R000BB12
Product Name Through-Hole Resistor Through Hole Resistors Res Wirewound 1 Ohm 0.1% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details