Vishay Intertechnology, Inc. Wirewound Resistors NS02B6R800FE12

Description
NS-2B 6.8 1% E12 e3
Request a Quote
Description
NS-2B 6.8 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for operation up to +350 °C, built with a welded construction and meeting MIL-PRF-26 qualifications. It has a maximum power rating of 3.0 W at 25 °C, a resistance range of 0.499 Ω to 6.5 Ω, and a tolerance of ±1%. The resistor measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead diameter, and 0.032 ± 0.002 inches in lead wire diameter. It features a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The NS models use Ayrton-Perry winding to minimize reactive components. The E12 suffix indicates lead-free, bulk packaging.

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for operation up to +350 °C, built with a welded construction and meeting MIL-PRF-26 qualifications. It has a maximum power rating of 3.0 W at 25 °C, a resistance range of 0.499 Ω to 6.5 Ω, and a tolerance of ±1%. The resistor measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead diameter, and 0.032 ± 0.002 inches in lead wire diameter. It features a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The NS models use Ayrton-Perry winding to minimize reactive components. The E12 suffix indicates lead-free, bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B6R800FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B6R800FE12
Wirewound Resistors 3110-NS02B6R800FE12
NS-2B 6.8 1% E12 e3

NS-2B 6.8 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B6R800FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details