Vishay Intertechnology, Inc. Wirewound Resistors NS02B649R0FE70

Description
NS-2B 649 1% E70 e3
Request a Quote
Description
NS-2B 649 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive wirewound resistor with a high-temperature silicone coating, rated for operation up to 350 °C and compliant with MIL-PRF-26. It has a maximum power rating of 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance values from 0.1 Ω to 6.49 kΩ. Resistance tolerance is ±1%. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and Sn/Pb or 100% Sn terminations. It is mounted axially with dimensions of 0.560 ± 0.062 inches in length, 0.622 inches in diameter, and 0.187 ± 0.031 inches in lead spacing. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Operating temperature range is -65 °C to +350 °C. The E70 suffix indicates RoHS-compliant, tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive wirewound resistor with a high-temperature silicone coating, rated for operation up to 350 °C and compliant with MIL-PRF-26. It has a maximum power rating of 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance values from 0.1 Ω to 6.49 kΩ. Resistance tolerance is ±1%. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and Sn/Pb or 100% Sn terminations. It is mounted axially with dimensions of 0.560 ± 0.062 inches in length, 0.622 inches in diameter, and 0.187 ± 0.031 inches in lead spacing. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Operating temperature range is -65 °C to +350 °C. The E70 suffix indicates RoHS-compliant, tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B649R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B649R0FE70
Wirewound Resistors 3110-NS02B649R0FE70
NS-2B 649 1% E70 e3

NS-2B 649 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B649R0FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details