Vishay Intertechnology, Inc. Wirewound Resistors NS02B56R00FE70

Description
NS-2B 56 1% E70 e3
Request a Quote
Description
NS-2B 56 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Non-inductive wirewound resistor with silicone coating, designed for high-temperature applications up to +350 °C, featuring a ceramic core and stainless steel end caps, with axial leads and a body measuring 0.560 ± 0.062 inches (14.22 ± 1.57 mm) in length, 0.622 inches (15.80 mm) in maximum length, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in diameter, and a lead diameter of 0.032 ± 0.002 inches (0.813 ± 0.051 mm). The resistor meets MIL-PRF-26 qualifications with a resistance value of 56.0 Ω, a tolerance of ±1%, and a power rating of 3.0 W for characteristic U and 3.75 W for characteristic V, operating from -65 °C to +350 °C with a temperature coefficient of ±50 ppm/°C at resolutions between 1 Ω and 9.9 Ω. The device uses an Ayrton-Perry winding to minimize inductance and is RoHS-compliant with lead-free terminations.

Datasheet Summary
Powered by GS/AI

Non-inductive wirewound resistor with silicone coating, designed for high-temperature applications up to +350 °C, featuring a ceramic core and stainless steel end caps, with axial leads and a body measuring 0.560 ± 0.062 inches (14.22 ± 1.57 mm) in length, 0.622 inches (15.80 mm) in maximum length, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in diameter, and a lead diameter of 0.032 ± 0.002 inches (0.813 ± 0.051 mm). The resistor meets MIL-PRF-26 qualifications with a resistance value of 56.0 Ω, a tolerance of ±1%, and a power rating of 3.0 W for characteristic U and 3.75 W for characteristic V, operating from -65 °C to +350 °C with a temperature coefficient of ±50 ppm/°C at resolutions between 1 Ω and 9.9 Ω. The device uses an Ayrton-Perry winding to minimize inductance and is RoHS-compliant with lead-free terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B56R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B56R00FE70
Wirewound Resistors 3110-NS02B56R00FE70
NS-2B 56 1% E70 e3

NS-2B 56 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B56R00FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details