Vishay Intertechnology, Inc. Wirewound Resistors 560 Ohm 1% 3W NS02B560R0FE12

Description
Wirewound Resistors 560 Ohm 1% 3W
Request a Quote Datasheet
Description
Wirewound Resistors 560 Ohm 1% 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 560 Ohm 1% 3W - NS02B560R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 560 Ohm 1% 3W
NS02B560R0FE12
Wirewound Resistors 560 Ohm 1% 3W NS02B560R0FE12
Wirewound Resistors 560 Ohm 1% 3W

Wirewound Resistors 560 Ohm 1% 3W

Supplier's Site
Through-Hole Resistor - 53-NS02B560R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-NS02B560R0FE12
Through-Hole Resistor 53-NS02B560R0FE12
Wirewound Resistors - Through Hole 560ohms 1% 3watts Product overview: NS02B560R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B560R0FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 560ohms 1% 3watts Product overview: NS02B560R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B560R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-NS02B560R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS02B560R0FE12-ND
Through Hole Resistors 541-NS02B560R0FE12-ND
NS-2B 560 1% E12 E3

NS-2B 560 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-NS02B560R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B560R0FE12
Wirewound Resistors 3110-NS02B560R0FE12
NS-2B 560 1% E12 e3

NS-2B 560 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number NS02B560R0FE12 53-NS02B560R0FE12 541-NS02B560R0FE12-ND 3110-NS02B560R0FE12
Product Name Wirewound Resistors 560 Ohm 1% 3W Through-Hole Resistor Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Resistance Range 560 ohms 560 ohms
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details