Wirewound Resistors 500 Ohm 1% 3W
NS-2B 500 1% E12 e3
NS-2B 500 1% E12 E3
Wirewound Resistors - Through Hole 500ohms 1% 3watts Product overview: NS02B500R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B500R0FE12 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | NS02B500R0FE12 | 3110-NS02B500R0FE12 | 541-NS02B500R0FE12-ND | 53-NS02B500R0FE12 |
| Product Name | Wirewound Resistors 500 Ohm 1% 3W | Wirewound Resistors | Through Hole Resistors | Through-Hole Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | ||
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS |