Vishay Intertechnology, Inc. Through-Hole Resistor NS02B390R0FB12

Description
Wirewound Resistors - Through Hole 390ohms 1% 3watts Product overview: NS02B390R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B390R0FB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 390ohms 1% 3watts Product overview: NS02B390R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B390R0FB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-NS02B390R0FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-NS02B390R0FB12
Through-Hole Resistor 53-NS02B390R0FB12
Wirewound Resistors - Through Hole 390ohms 1% 3watts Product overview: NS02B390R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B390R0FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 390ohms 1% 3watts Product overview: NS02B390R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B390R0FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 390 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02B390R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02B390R0FB12
Res Wirewound 390 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B390R0FB12
Res Wirewound 390 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-NS02B390R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS02B390R0FB12-ND
Through Hole Resistors 541-NS02B390R0FB12-ND
NS-2B 390 1% B12

NS-2B 390 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-NS02B390R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B390R0FB12
Wirewound Resistors 3110-NS02B390R0FB12
NS-2B 390 1% B12

NS-2B 390 1% B12

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 53-NS02B390R0FB12 NS02B390R0FB12 541-NS02B390R0FB12-ND 3110-NS02B390R0FB12
Product Name Through-Hole Resistor Res Wirewound 390 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details