Vishay Intertechnology, Inc. Wirewound Resistors NS02B2R000JE12

Description
NS-2B 2 5% E12 e3
Request a Quote
Description
NS-2B 2 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, axial wirewound resistor with a high-temperature silicone coating, rated for operation up to +350 °C and meeting MIL-PRF-26 standards. It has a power rating of 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance values from 0.1 Ω to 6.49 kΩ and tolerances of ±0.5 % or ±1 %. The resistor measures 0.560 ± 0.062 inches in length, 0.622 inches maximum length, 0.187 ± 0.031 inches in diameter, and has 0.032 ± 0.002 inch terminals. Its temperature coefficient is ±90 ppm/°C for values under 1 Ω, insulation resistance is 1000 MΩ minimum when dry, and it operates from -65 °C to +350 °C. Construction includes a ceramic core, copper-nickel or nickel-chrome element, stainless steel end caps, and Copperweld® leads.

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, axial wirewound resistor with a high-temperature silicone coating, rated for operation up to +350 °C and meeting MIL-PRF-26 standards. It has a power rating of 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance values from 0.1 Ω to 6.49 kΩ and tolerances of ±0.5 % or ±1 %. The resistor measures 0.560 ± 0.062 inches in length, 0.622 inches maximum length, 0.187 ± 0.031 inches in diameter, and has 0.032 ± 0.002 inch terminals. Its temperature coefficient is ±90 ppm/°C for values under 1 Ω, insulation resistance is 1000 MΩ minimum when dry, and it operates from -65 °C to +350 °C. Construction includes a ceramic core, copper-nickel or nickel-chrome element, stainless steel end caps, and Copperweld® leads.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B2R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B2R000JE12
Wirewound Resistors 3110-NS02B2R000JE12
NS-2B 2 5% E12 e3

NS-2B 2 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B2R000JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details