Vishay Intertechnology, Inc. Wirewound Resistors NS02B1K200FE70

Description
NS-2B 1.2K 1% E70 e3
Request a Quote
Description
NS-2B 1.2K 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive wirewound resistor with a silicone coating, designed for high-temperature operation up to +350 °C and meeting MIL-PRF-26 qualifications. It has a power rating of 3.0 W at 25 °C, a resistance range of 0.499 Ω to 6.49 kΩ, and a tolerance of ±1%. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and a lead termination style compatible with tin/lead or lead-free finishes. Its dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in maximum length (clean lead to clean lead), 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. The NS02B uses an Ayrton-Perry winding to minimize reactive components and provides a typical resistance shift of less than 0.5% under operational stability requirements.

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive wirewound resistor with a silicone coating, designed for high-temperature operation up to +350 °C and meeting MIL-PRF-26 qualifications. It has a power rating of 3.0 W at 25 °C, a resistance range of 0.499 Ω to 6.49 kΩ, and a tolerance of ±1%. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and a lead termination style compatible with tin/lead or lead-free finishes. Its dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in maximum length (clean lead to clean lead), 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. The NS02B uses an Ayrton-Perry winding to minimize reactive components and provides a typical resistance shift of less than 0.5% under operational stability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B1K200FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B1K200FE70
Wirewound Resistors 3110-NS02B1K200FE70
NS-2B 1.2K 1% E70 e3

NS-2B 1.2K 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B1K200FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details