Vishay Intertechnology, Inc. Wirewound Resistors NS02B10R00JE12

Description
NS-2B 10 5% E12 e3
Request a Quote
Description
NS-2B 10 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Non-inductive wirewound resistor in the NS-2B series, with a 10 ohm resistance and ±5% tolerance, featuring a silicone coating for high temperature operation up to +350 °C and a ceramic core with stainless steel end caps. The part has axial leads and measures 0.560 ± 0.062 inches in length, 0.622 inches in body diameter, 0.187 ± 0.031 inches in lead diameter, and 0.032 ± 0.002 inches in lead width. It is rated for 3.0 W at 25 °C (characteristic U) and meets MIL-PRF-26 requirements. The E12 packaging indicates bulk lead-free tin finish.

Datasheet Summary
Powered by GS/AI

Non-inductive wirewound resistor in the NS-2B series, with a 10 ohm resistance and ±5% tolerance, featuring a silicone coating for high temperature operation up to +350 °C and a ceramic core with stainless steel end caps. The part has axial leads and measures 0.560 ± 0.062 inches in length, 0.622 inches in body diameter, 0.187 ± 0.031 inches in lead diameter, and 0.032 ± 0.002 inches in lead width. It is rated for 3.0 W at 25 °C (characteristic U) and meets MIL-PRF-26 requirements. The E12 packaging indicates bulk lead-free tin finish.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B10R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B10R00JE12
Wirewound Resistors 3110-NS02B10R00JE12
NS-2B 10 5% E12 e3

NS-2B 10 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B10R00JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-0R2F2DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details