Vishay Intertechnology, Inc. Wirewound Resistors NS02B100R0FS73W02

Description
NS-2B 100 1% 3W S73
Request a Quote
Description
NS-2B 100 1% 3W S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, wirewound resistor with a silicone coating, rated for 3.0 W at 25 °C and a maximum operating temperature of 250 °C. It has a resistance range of 0.499 Ω to 6.49 kΩ and is available in ±1 % tolerance. The component features a complete welded construction, ceramic core, and stainless steel end caps, with tin/lead terminated copperweld leads. Its dimensions are 0.560 ± 0.062 in length, 0.622 in maximum overall length, 0.187 ± 0.031 in diameter, and 0.032 ± 0.002 in lead diameter. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. It meets MIL-PRF-26 qualification.

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, wirewound resistor with a silicone coating, rated for 3.0 W at 25 °C and a maximum operating temperature of 250 °C. It has a resistance range of 0.499 Ω to 6.49 kΩ and is available in ±1 % tolerance. The component features a complete welded construction, ceramic core, and stainless steel end caps, with tin/lead terminated copperweld leads. Its dimensions are 0.560 ± 0.062 in length, 0.622 in maximum overall length, 0.187 ± 0.031 in diameter, and 0.032 ± 0.002 in lead diameter. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. It meets MIL-PRF-26 qualification.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3110-NS02B100R0FS73W02
NS-2B 100 1% 3W S73

NS-2B 100 1% 3W S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B100R0FS73W02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details