The NS01A is a non-inductive wirewound resistor with Ayrton-Perry winding for minimal reactive components, silicone coating rated for temperatures above 350 °C, and a complete welded construction. It features a power rating of 1.0 W at 25 °C under characteristic U, operates from -65 °C to +250 °C, and offers resistance values from 0.499 Ω to 2.74 kΩ with tolerances of ±0.5 % or ±1 %. The part has a tolerance of ±1 %, and the FE70 suffix indicates a lead-free, tape/reel packaging. Dimensions are 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.437 inches (11.10 mm) in maximum body length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.002 inches (0.508 ± 0.051 mm) in lead diameter.
NS-1A .511 1% E70 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS01AR5110FE70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |