Vishay Intertechnology, Inc. Wirewound Resistors NS01A4R000FE70

Description
NS-1A 4 1% E70 e3
Request a Quote
Description
NS-1A 4 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS01A is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for operation up to +350 °C, built with a complete welded construction and historically compliant with MIL-PRF-26. It measures 0.406 ± 0.031 inches in length, 0.437 inches in maximum body diameter, has a lead spacing of 0.094 ± 0.031 inches, and a lead diameter of 0.020 ± 0.002 inches. The part has a power rating of 1.0 W at 25 °C under characteristic U, with resistance values from 1 Ω to 2.74 kΩ and a tolerance of ± 0.05 % for values of 0.499 Ω and above. The temperature coefficient is ± 50 ppm/°C for resistances from 1 Ω to 9.9 Ω. The insulation resistance is 1000 MΩ minimum when dry. The NS01A series supports lead-free termination and tape/reel packaging, as indicated by the FE70 suffix.

Datasheet Summary
Powered by GS/AI

The NS01A is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for operation up to +350 °C, built with a complete welded construction and historically compliant with MIL-PRF-26. It measures 0.406 ± 0.031 inches in length, 0.437 inches in maximum body diameter, has a lead spacing of 0.094 ± 0.031 inches, and a lead diameter of 0.020 ± 0.002 inches. The part has a power rating of 1.0 W at 25 °C under characteristic U, with resistance values from 1 Ω to 2.74 kΩ and a tolerance of ± 0.05 % for values of 0.499 Ω and above. The temperature coefficient is ± 50 ppm/°C for resistances from 1 Ω to 9.9 Ω. The insulation resistance is 1000 MΩ minimum when dry. The NS01A series supports lead-free termination and tape/reel packaging, as indicated by the FE70 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01A4R000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A4R000FE70
Wirewound Resistors 3110-NS01A4R000FE70
NS-1A 4 1% E70 e3

NS-1A 4 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS01A4R000FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 696-UAL25-4R7B1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial, Box
Features Non-Inductive
View Details