Vishay Intertechnology, Inc. Wirewound Resistors NS01A47R00FS70

Description
NS-1A 47 1% S70
Request a Quote Datasheet
Description
NS-1A 47 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01A47R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A47R00FS70
Wirewound Resistors 3110-NS01A47R00FS70
NS-1A 47 1% S70

NS-1A 47 1% S70

Supplier's Site Datasheet
Res Wirewound 47 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - NS01A47R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
NS01A47R00FS70
Res Wirewound 47 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R NS01A47R00FS70
Res Wirewound 47 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS01A47R00FS70 NS01A47R00FS70
Product Name Wirewound Resistors Res Wirewound 47 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 47 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details