Vishay Intertechnology, Inc. Wirewound Resistors NS01A1K600FE12

Description
NS-1A 1.6K 1% E12 e3
Request a Quote
Description
NS-1A 1.6K 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS01A is a non-inductive wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a complete welded construction and meeting MIL-PRF-26 requirements. It has an axial lead configuration with dimensions of 0.406 ± 0.031 inches in length, 0.437 inches in maximum body diameter, 0.094 ± 0.031 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The resistor supports resistance values from 1 Ω to 2.74 kΩ with a tolerance of ±1.0%, a power rating of 1.0 W at 25 °C (characteristic U), and a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The part uses Ayrton-Perry winding to minimize reactive components. The FE12 suffix indicates a lead-free, bulk packaging option.

Datasheet Summary
Powered by GS/AI

The NS01A is a non-inductive wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a complete welded construction and meeting MIL-PRF-26 requirements. It has an axial lead configuration with dimensions of 0.406 ± 0.031 inches in length, 0.437 inches in maximum body diameter, 0.094 ± 0.031 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The resistor supports resistance values from 1 Ω to 2.74 kΩ with a tolerance of ±1.0%, a power rating of 1.0 W at 25 °C (characteristic U), and a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The part uses Ayrton-Perry winding to minimize reactive components. The FE12 suffix indicates a lead-free, bulk packaging option.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01A1K600FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A1K600FE12
Wirewound Resistors 3110-NS01A1K600FE12
NS-1A 1.6K 1% E12 e3

NS-1A 1.6K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS01A1K600FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details