NS-1A 100 1% E12 e3
Wirewound Resistors 100 Ohm 1% 1W
NS-1A 100 1% E12 E3
Wirewound Resistors - Through Hole 100ohms 1% 1watt Product overview: NS01A100R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01A100R0FE12 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NS01A100R0FE12 | NS01A100R0FE12 | 541-NS01A100R0FE12-ND | 53-NS01A100R0FE12 | 51P6360 |
| Product Name | Wirewound Resistors | Wirewound Resistors 100 Ohm 1% 1W | Through Hole Resistors | Through-Hole Resistor | Ns-1A 100 1% E12 E3 Vishay |
| Category / Application | Industrial | General Use | |||
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Range | 100 ohms | 100 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |