Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Wirewound Resistors - Through Hole 1watt 100ohms 1% Non Inductive Product overview: NS01A100R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01A100R0FB12 can be used for catalog matching and distributor lookup.
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RW-
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | NS01A100R0FB12 | 3110-NS01A100R0FB12 | 53-NS01A100R0FB12 | 541-NS01A100R0FB12-ND | 60C5516 |
| Product Name | Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through-Hole Resistor | Through Hole Resistors | Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rw-Milstyle Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts |