Wirewound Resistors - Through Hole 9.88ohms 1% 10watt
NS-10 9.88 1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | NS0109R880FE12 | 3110-NS0109R880FE12 |
| Product Name | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 9.88 ohms | 9.88 ohms |