Vishay Intertechnology, Inc. Wirewound Resistors NS010820R0FS7338

Description
NS-10-38 820 1% S73
Request a Quote
Description
NS-10-38 820 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor with Ayrton-Perry winding, designed for low reactive components and high-temperature operation up to +350 °C. It features a silicone coating, welded construction, and meets MIL-PRF-26 qualifications. The part has a resistance of 820 Ω with a tolerance of ±1 %, a power rating of 10.0 W at 25 °C (characteristic U), and a maximum operating voltage determined by (P × R)^1/2. Its dimensions are 1.78 ± 0.062 inches in length and 0.375 ± 0.031 inches in diameter, with tin/lead terminations in tape/reel packaging (S73). The device exhibits excellent stability, with typical resistance shift under load less than 0.5 %, and operates from -65 °C to +350 °C.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor with Ayrton-Perry winding, designed for low reactive components and high-temperature operation up to +350 °C. It features a silicone coating, welded construction, and meets MIL-PRF-26 qualifications. The part has a resistance of 820 Ω with a tolerance of ±1 %, a power rating of 10.0 W at 25 °C (characteristic U), and a maximum operating voltage determined by (P × R)^1/2. Its dimensions are 1.78 ± 0.062 inches in length and 0.375 ± 0.031 inches in diameter, with tin/lead terminations in tape/reel packaging (S73). The device exhibits excellent stability, with typical resistance shift under load less than 0.5 %, and operates from -65 °C to +350 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS010820R0FS7338 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS010820R0FS7338
Wirewound Resistors 3110-NS010820R0FS7338
NS-10-38 820 1% S73

NS-10-38 820 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS010820R0FS7338
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details