The NS010 is a non-inductive wirewound resistor with Ayrton-Perry winding for minimum reactive components, silicone coating rated for temperatures above 350 °C, and a complete welded construction. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, an operating temperature range of -65 °C to +350 °C, and resistance values up to 73.4 kΩ with tolerances of ±0.5 %, ±1 %, ±0.1 %, or ±5 %. The part is terminally clad in tin/lead with bulk packaging. Dimensions are 1.78 in (45.21 mm) overall length, 1.87 in (47.50 mm) maximum length, 0.375 in (9.53 mm) diameter, and 0.040 in (1.02 mm) lead diameter. It meets MIL-PRF-26 qualifications and exhibits a resistance shift of less than 0.5 % under typical operation.
NS-10-38 6.8 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS0106R800FB1238 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |