Vishay Intertechnology, Inc. Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk NS010650R0FB12

Description
Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - NS010650R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
NS010650R0FB12
Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk NS010650R0FB12
Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-NS010650R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS010650R0FB12
Wirewound Resistors 3110-NS010650R0FB12
NS-10 650 1% B12

NS-10 650 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS010650R0FB12 3110-NS010650R0FB12
Product Name Res Wirewound 650 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - Through Hole Resistors - 1351334-C71K5JT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
2 suppliers