Vishay Intertechnology, Inc. Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R NS0105R500FE73

Description
Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R - NS0105R500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R
NS0105R500FE73
Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R NS0105R500FE73
Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-NS0105R500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0105R500FE73
Wirewound Resistors 3110-NS0105R500FE73
NS-10 5.5 1% E73 e3

NS-10 5.5 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS0105R500FE73 3110-NS0105R500FE73
Product Name Res Wirewound 5.5 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers