Vishay Intertechnology, Inc. Through Hole Resistors NS01050R00BE12

Description
50 Ohms ±0.1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
50 Ohms ±0.1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-NS01050R00BE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS01050R00BE12-ND
Through Hole Resistors 541-NS01050R00BE12-ND
50 Ohms ±0.1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

50 Ohms ±0.1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-NS01050R00BE12-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers