NS-10 4.7 1% E12 e3
Wirewound Resistors 4.7 Ohm 1% 10W
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-NS0104R700FE12 | NS0104R700FE12 |
| Product Name | Wirewound Resistors | Wirewound Resistors 4.7 Ohm 1% 10W |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 4.7 ohms |