The NS010 is a non-inductive, wirewound resistor with Ayrton-Perry winding, designed for low reactive components in precision applications. It features a silicone coating rated for operating temperatures up to +350 °C, a ceramic core, and stainless steel end caps. The device has a power rating of 10.0 W at 25 °C under characteristic U and 13.0 W under characteristic V, with a resistance range of 0.1 Ω to 20 kΩ and a tolerance of ±1.0%. It meets MIL-PRF-26 qualifications, has an insulation resistance of at least 1000 MΩ dry, and operates from -65 °C to +350 °C. The part has axial leads and a body dimension of 1.78 ± 0.062 in. × 1.87 in. (45.21 ± 1.57 mm × 47.50 mm) with a lead diameter of 0.040 ± 0.002 in. (1.02 ± 0.051 mm).
NS-10 49 1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS01049R00FE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |