Vishay Intertechnology, Inc. Wirewound Resistors NS01039R20FB1238

Description
NS-10-38 39.2 1% B12
Request a Quote
Description
NS-10-38 39.2 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS01039R20FB1238 is a non-inductive wirewound resistor from the Vishay Dale NS series, featuring an Ayrton-Perry winding to minimize reactive components. It is constructed with a ceramic core, silicone coating rated for operation up to +350 °C, and stainless steel end caps. The part complies with MIL-PRF-26 and has an operating temperature range of -65 °C to +350 °C. Resistance values for NS models are limited to half those of equivalent RS models, and body outer diameter may be slightly larger. The part has a tolerance of ±1%, a power rating of 10.0 W at characteristic U and 13.0 W at characteristic V, and leads terminated in tin/lead with bulk packaging. Its dimensions are 1.78 in length and 0.375 in diameter. Thermal stability is specified with resistance shift up to ±(2.0% + 0.05 Ω) under load life conditions at characteristic V.

Datasheet Summary
Powered by GS/AI

The NS01039R20FB1238 is a non-inductive wirewound resistor from the Vishay Dale NS series, featuring an Ayrton-Perry winding to minimize reactive components. It is constructed with a ceramic core, silicone coating rated for operation up to +350 °C, and stainless steel end caps. The part complies with MIL-PRF-26 and has an operating temperature range of -65 °C to +350 °C. Resistance values for NS models are limited to half those of equivalent RS models, and body outer diameter may be slightly larger. The part has a tolerance of ±1%, a power rating of 10.0 W at characteristic U and 13.0 W at characteristic V, and leads terminated in tin/lead with bulk packaging. Its dimensions are 1.78 in length and 0.375 in diameter. Thermal stability is specified with resistance shift up to ±(2.0% + 0.05 Ω) under load life conditions at characteristic V.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01039R20FB1238 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01039R20FB1238
Wirewound Resistors 3110-NS01039R20FB1238
NS-10-38 39.2 1% B12

NS-10-38 39.2 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS01039R20FB1238
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Through Hole Resistors - 696-1585-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial
Features Non-Inductive; Fireproof Case
View Details
2 suppliers