Vishay Intertechnology, Inc. Wirewound Resistors NS010270R0FS7338

Description
NS-10-38 270 1% S73
Request a Quote
Description
NS-10-38 270 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axial lead wirewound resistor in the Vishay Dale RS/NS series, designed for precision power applications with a silicone coating rated to +350 °C. It meets MIL-PRF-26 qualifications and has a 10.0 W power rating at 25 °C, rising to 13.0 W under characteristic V. The resistor uses an Ayrton-Perry winding to minimize reactance, with a resistance value of 270 Ω and a tolerance of 1%. Operating temperature ranges from -65 °C to +350 °C. Dimensions are 1.78 ± 0.062 inches in length and 0.375 ± 0.031 inches in diameter, with stainless steel end caps and tin/lead-coated Copperweld® terminals. Packaged in tape and reel with lead-free finish.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axial lead wirewound resistor in the Vishay Dale RS/NS series, designed for precision power applications with a silicone coating rated to +350 °C. It meets MIL-PRF-26 qualifications and has a 10.0 W power rating at 25 °C, rising to 13.0 W under characteristic V. The resistor uses an Ayrton-Perry winding to minimize reactance, with a resistance value of 270 Ω and a tolerance of 1%. Operating temperature ranges from -65 °C to +350 °C. Dimensions are 1.78 ± 0.062 inches in length and 0.375 ± 0.031 inches in diameter, with stainless steel end caps and tin/lead-coated Copperweld® terminals. Packaged in tape and reel with lead-free finish.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS010270R0FS7338 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS010270R0FS7338
Wirewound Resistors 3110-NS010270R0FS7338
NS-10-38 270 1% S73

NS-10-38 270 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS010270R0FS7338
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details