Vishay Intertechnology, Inc. Wirewound Resistors NS01025K00FS73

Description
NS-10 25K 1% S73
Request a Quote Datasheet
Description
NS-10 25K 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01025K00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01025K00FS73
Wirewound Resistors 3110-NS01025K00FS73
NS-10 25K 1% S73

NS-10 25K 1% S73

Supplier's Site Datasheet
Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R - NS01025K00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
NS01025K00FS73
Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R NS01025K00FS73
Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS01025K00FS73 NS01025K00FS73
Product Name Wirewound Resistors Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 25000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers