Vishay Intertechnology, Inc. Wirewound Resistors NS010200R0HE12

Description
NS-10 200 3% E12 e3
Request a Quote
Description
NS-10 200 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axial-lead wirewound resistor for precision power applications, featuring a silicone coating rated to 350 °C and welded construction. It has a length of 1.78 ± 0.062 inches (45.21 ± 1.57 mm), a diameter of 0.375 ± 0.031 inches (9.53 ± 0.787 mm), and 0.040-inch leads. It is rated for 10.0 W at 25 °C (characteristic U) or 13.0 W (characteristic V), with resistance values from 0.1 Ω to 20 kΩ and tolerances of ±0.1 %, ±0.5 %, ±1 %, or ±5 %. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω. Operating temperature range is -65 °C to +350 °C. The termination is lead-free, and the core is ceramic with a copper-nickel or nickel-chrome alloy element, using Ayrton-Perry winding for low reactance.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axial-lead wirewound resistor for precision power applications, featuring a silicone coating rated to 350 °C and welded construction. It has a length of 1.78 ± 0.062 inches (45.21 ± 1.57 mm), a diameter of 0.375 ± 0.031 inches (9.53 ± 0.787 mm), and 0.040-inch leads. It is rated for 10.0 W at 25 °C (characteristic U) or 13.0 W (characteristic V), with resistance values from 0.1 Ω to 20 kΩ and tolerances of ±0.1 %, ±0.5 %, ±1 %, or ±5 %. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω. Operating temperature range is -65 °C to +350 °C. The termination is lead-free, and the core is ceramic with a copper-nickel or nickel-chrome alloy element, using Ayrton-Perry winding for low reactance.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS010200R0HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS010200R0HE12
Wirewound Resistors 3110-NS010200R0HE12
NS-10 200 3% E12 e3

NS-10 200 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS010200R0HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 7811352P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10000 ohms
View Details
Leaded Resistor - SM-2 - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details