Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R NS010200R0FS73

Description
Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R - NS010200R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
NS010200R0FS73
Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R NS010200R0FS73
Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-NS010200R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS010200R0FS73
Wirewound Resistors 3110-NS010200R0FS73
NS-10 200 1% S73

NS-10 200 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS010200R0FS73 3110-NS010200R0FS73
Product Name Res Wirewound 200 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers