Vishay Intertechnology, Inc. Wirewound Resistors NS0101R500FE73

Description
NS-10 1.5 1% E73 e3
Request a Quote
Description
NS-10 1.5 1% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axially leaded, wirewound resistor in the Vishay Dale RS series, designed for precision power applications with silicone coating rated for operations up to +350 °C. It features a complete welded construction, meets MIL-PRF-26 qualifications, and offers resistance values up to 20 kΩ with a tolerance of ±1%. The part has a maximum power rating of 10 W at 25 °C for the V characteristic and a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω. The physical dimensions are 1.78 ± 0.062 in [45.21 ± 1.57 mm] in length, 1.87 in [47.50 mm] in maximum body length, and a diameter of 0.375 ± 0.031 in [9.53 ± 0.787 mm]. It includes 100% Sn or Sn/Pb terminated leads and complies with RoHS requirements when specified with E73 lead finish. The Ayrton-Perry winding ensures low reactive components.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axially leaded, wirewound resistor in the Vishay Dale RS series, designed for precision power applications with silicone coating rated for operations up to +350 °C. It features a complete welded construction, meets MIL-PRF-26 qualifications, and offers resistance values up to 20 kΩ with a tolerance of ±1%. The part has a maximum power rating of 10 W at 25 °C for the V characteristic and a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω. The physical dimensions are 1.78 ± 0.062 in [45.21 ± 1.57 mm] in length, 1.87 in [47.50 mm] in maximum body length, and a diameter of 0.375 ± 0.031 in [9.53 ± 0.787 mm]. It includes 100% Sn or Sn/Pb terminated leads and complies with RoHS requirements when specified with E73 lead finish. The Ayrton-Perry winding ensures low reactive components.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0101R500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0101R500FE73
Wirewound Resistors 3110-NS0101R500FE73
NS-10 1.5 1% E73 e3

NS-10 1.5 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0101R500FE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details