The NS010 is a non-inductive, axial-lead wirewound resistor designed for precision applications, featuring a silicone coating rated for temperatures up to +350 °C and a complete welded construction. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with resistance values from 0.1 Ω to 20 kΩ. The resistor meets MIL-PRF-26 qualification and has a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω. It is available in a 1.78 inch (45.21 mm) length with tin/lead terminations and bulk packaging as indicated by the B12 suffix, and its body dimensions conform to the RS010 series. The NS variant uses Ayrton-Perry winding to minimize reactive components.
NS-10-38 1.5 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS0101R500FB1238 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |