Vishay Intertechnology, Inc. Wirewound Resistors NS0101R000FE73

Description
NS-10 1 1% E73 e3
Request a Quote
Description
NS-10 1 1% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS/NS series, featuring an Ayrton-Perry winding for minimized reactive components. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with a resistance range of 0.1 to 20 kΩ. The resistor is silicone-coated for high-temperature operation up to +350 °C, has a tolerance of ±1.0 %, and is mounted with axial leads. Its dimensions are 1.78 ± 0.062 inches in length, 1.87 inches in maximum body length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. The part is RoHS-compliant with lead-free terminations and bulk packaging. It meets MIL-PRF-26 qualifications and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The insulation resistance is a minimum of 1000 MΩ when dry and 100 MΩ after moisture testing.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS/NS series, featuring an Ayrton-Perry winding for minimized reactive components. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with a resistance range of 0.1 to 20 kΩ. The resistor is silicone-coated for high-temperature operation up to +350 °C, has a tolerance of ±1.0 %, and is mounted with axial leads. Its dimensions are 1.78 ± 0.062 inches in length, 1.87 inches in maximum body length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. The part is RoHS-compliant with lead-free terminations and bulk packaging. It meets MIL-PRF-26 qualifications and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The insulation resistance is a minimum of 1000 MΩ when dry and 100 MΩ after moisture testing.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0101R000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0101R000FE73
Wirewound Resistors 3110-NS0101R000FE73
NS-10 1 1% E73 e3

NS-10 1 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0101R000FE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details